Status: | Unknown |
---|---|
Series: | MP2007 Series |
RoHS: | Unknown |
Prices starting from US$6.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.78
|
337
in stock
|
Buy Now | |
Sager
from US$6.03
|
3,057
in stock
|
Buy Now | |
RS Americas
from US$9.62
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$12.51
|
320
in stock
|
Buy Now | |
element14
from US$14.37
|
320
in stock
|
Buy Now | |
Farnell
from US$13.22
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.73
|
30
in stock
|
Buy Now | |
Boersig
-
|
30
in stock
|
Buy Now | |
Future Electronics
from US$8.54
|
-
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Cylindrical |
No. of Pins | - |
Output Current | 500mA |
Operating Magnetic Force Min | - |
Product Range | MP2007 Series |
Sensing Range Max | 12.7mm |
Proximity Sensors .5A 175VDC SPST ALUM FormA 24AWG 12 IP65 | Sager |
Sensor, Magnetic Proximity, SPST-NO, Reed, IP65,Alum,10W,175VAC,24AWG X 305mm Wire | ZF Electronics MP200701 | RS Americas |
Position sensor,Reed,15/32-32,NO,leads | RS |
Proximity Sensor | Newark Electronics |
Sensor: reed switch | Transfer Multisort Elektronik |
MP2 Series 200 V 0.5 A 10 W SPST-NO Reed Based Magnetic Position Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a MP200701?
Additional datasheets, footprints and schematics for MP200701 are listed on our Part Details page. You can also find images and similar parts to MP200701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP200701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP200701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP200701 fall under?
The MP200701 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP200701 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP200701 you can contact the distributor directly for product support, shipping queries etc.
Is the MP200701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP200701 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for MP200701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP200701 often in real-time on the comparison pages.
What if I can't find stock of MP200701?
You can fill out our help required form which you can use to request a quote for MP200701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.