Status: | Unknown |
---|---|
Series: | MP Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 1kohm |
Product Range | MP Series |
Voltage Rating | 50V |
Resistor Element Material | Metal Foil |
Power Rating | 100mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Resistor, Metal Foil, 1K, Smd | Newark Electronics |
RES, 1K, 0.05% | element14 |
Where can I find additional details, specifications and documents for a MP1K000?
Additional datasheets, footprints and schematics for MP1K000 are listed on our Part Details page. You can also find images and similar parts to MP1K000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP1K000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP1K000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP1K000 fall under?
The MP1K000 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MP1K000 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP1K000 you can contact the distributor directly for product support, shipping queries etc.
Is the MP1K000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP1K000 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MP1K000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP1K000 often in real-time on the comparison pages.
What if I can't find stock of MP1K000?
You can fill out our help required form which you can use to request a quote for MP1K000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.