Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.67
|
459
in stock
|
Buy Now | |
Sager
from US$3.61
|
3,983
in stock
|
Buy Now | |
Rapid Electronics
from US$6.12
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$6.41
|
792
in stock
|
Buy Now | |
Newark Electronics
from US$8.48
|
197
in stock
|
Buy Now | |
element14
from US$9.22
|
197
in stock
|
Buy Now | |
Farnell
from US$9.22
|
197
in stock
|
Buy Now | |
Future Electronics
from US$9.43
|
100
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Resolution (Gauss) | - |
---|---|
Magnetometer Interface | - |
Product Range | - |
Proximity Sensors HALL EFFCT 18VDC 24AWG 314mm IP65 | Sager |
Sensor, Mag Prox, South Pole, Hall Effect, IP65,Blk,24AWG X 314mm Wire,4.5-18VDC | ZF Electronics MP101401 | RS Americas |
Position sensor,hall, low profile, leads | RS |
Magnetic Sensor | Newark Electronics |
MP1 Series 4.5 to 18 V 3 mA Magnetic Digital Hall Effect Proximity Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a MP101401?
Additional datasheets, footprints and schematics for MP101401 are listed on our Part Details page. You can also find images and similar parts to MP101401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP101401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP101401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP101401 fall under?
The MP101401 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP101401 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP101401 you can contact the distributor directly for product support, shipping queries etc.
Is the MP101401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP101401 have stock available?
Authorised distributors including Sager, Rapid Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for MP101401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP101401 often in real-time on the comparison pages.
What if I can't find stock of MP101401?
You can fill out our help required form which you can use to request a quote for MP101401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.