Status: | Unknown |
---|---|
Series: | MP0045/1E2 Series |
RoHS: | Unknown |
Prices starting from US$15.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.33
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$18.52
|
135
in stock
|
Buy Now | |
Distrelec
from US$17.94
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$26.26
|
121
in stock
|
Buy Now | |
element14
from US$23.33
|
121
in stock
|
Buy Now | |
Farnell
from US$17.75
|
121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.34
|
64
in stock
|
Buy Now | |
Future Electronics
from US$25.60
|
60
in stock
|
Buy Now | |
RS Americas
from US$15.74
|
20
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MP0045/1E2 Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | Off-(On) |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Blue |
Contact Voltage DC Nom | - |
Switch Terminals | Solder |
SVHC | No SVHC (27-Jun-2018) |
Pushbutton Switches DPCO FLUSH BUTTON | Rapid Electronics |
Bulgin Limited Pressure switch Latching Function 3 A 250 VAC 2CO | Distrelec |
Switch, Dpco, 3A, 250Vac, Blue Ring | Newark Electronics |
SWITCH, DPCO, 3A, 250VAC, BLUE RING | element14 |
Switch: vandal resistant | Transfer Multisort Elektronik |
250 V 3A DPDT On-On Solder Lug Panel Mount Front Pushbutton Switch | Future Electronics |
pushbutton16mm DPCO Latch blue ring | RS |
Switch, Pushbutton, Ring Illum., Blue, DPCOLatching, 3A, 250VAC, Solder Tags | Bulgin MP0045/1E2BL012 | RS Americas |
16MM FLUSH SWITCH | Boersig |
Switch Push Button OFF (ON) DPDT Round Button 3A 250VAC Momentary Contact Solder Tag Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MP0045/1E2BL012?
Additional datasheets, footprints and schematics for MP0045/1E2BL012 are listed on our Part Details page. You can also find images and similar parts to MP0045/1E2BL012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP0045/1E2BL012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP0045/1E2BL012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP0045/1E2BL012 fall under?
The MP0045/1E2BL012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MP0045/1E2BL012 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP0045/1E2BL012 you can contact the distributor directly for product support, shipping queries etc.
Is the MP0045/1E2BL012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP0045/1E2BL012 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for MP0045/1E2BL012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP0045/1E2BL012 often in real-time on the comparison pages.
What if I can't find stock of MP0045/1E2BL012?
You can fill out our help required form which you can use to request a quote for MP0045/1E2BL012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.