MP003249 Part Information

Details for MP003249 by Pro Power

Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Clip On Wire Markers / Tie On Wire Markers

Part Downloads

Part Specifications

Marker Type Clip On Pre Printed
Legend 0 to 9
Legend Colour Various
Marker Colour Multiple Colours
Cable Diameter Max 1.4mm
Cable Diameter Min 0.8mm
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CABLE MARKER, 0.5-1.5MM, 0-9, PK150; Marker Type:Clip On Pre Printed; Legend:0 to 9; Legend Colour:Various; Marker Colour:Multiple Colours; Marker Dimensions:-; Cable Diameter Max:1.4mm; Cable Diameter Min:0.8mm; Marker RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP003249?

Additional datasheets, footprints and schematics for MP003249 are listed in our Part Details tab. You can also find the MP003249 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP003249 in the Pricing & Inventory tab next to part details. You can view MP003249 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP003249 fall under?

The MP003249 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Clip On Wire Markers / Tie On Wire Markers.

Can I view similar or alternative parts?

You can view similar parts to MP003249 when available in the Clip On Wire Markers / Tie On Wire Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP003249 you can contact the distributor directly for product support, shipping queries etc.

Is the MP003249 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MP003249 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MP003249.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP003249 often in real-time on the comparison pages.

What if I can't find stock of MP003249?

You can fill out our help required form which you can use to request a quote for MP003249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MP003249

Loading...
Loading Results for MP003249
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us