Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | 850 Pc. Cable Tie Assortment Kit Canister Pack |
---|---|
External Width | 4.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
850-Pc Nylon Cable Tie Assortment Canister Pack | Newark Electronics |
Where can I find additional details, specifications and documents for a MP003238?
Additional datasheets, footprints and schematics for MP003238 are listed on our Part Details page. You can also find images and similar parts to MP003238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP003238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP003238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP003238 fall under?
The MP003238 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Tie Kits.
Can I view similar or alternative parts?
You can view similar parts to MP003238 when available in the Cable Tie Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP003238 you can contact the distributor directly for product support, shipping queries etc.
Is the MP003238 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP003238 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MP003238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP003238 often in real-time on the comparison pages.
What if I can't find stock of MP003238?
You can fill out our help required form which you can use to request a quote for MP003238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.