Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 5W |
DC Collector Current | 700mA |
DC Current Gain hFE | 50hFE |
RoHS Compliant | Yes |
Trans, Npn, 40V, 0.7A, 200Deg C, 5W | Newark Electronics |
TRANS, NPN, 40V, 0.7A, 200DEG C, 5W | element14 |
Where can I find additional details, specifications and documents for a MP001169?
Additional datasheets, footprints and schematics for MP001169 are listed on our Part Details page. You can also find images and similar parts to MP001169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP001169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP001169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP001169 fall under?
The MP001169 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to MP001169 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP001169 you can contact the distributor directly for product support, shipping queries etc.
Is the MP001169 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP001169 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MP001169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP001169 often in real-time on the comparison pages.
What if I can't find stock of MP001169?
You can fill out our help required form which you can use to request a quote for MP001169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.