MP000777 Switches by Multicomp Pro

DETECT SWITCH, SPST-NO, 0.01A, 5V, SMD

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.28


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.89
3,500
Buy Now
Logo for element14 element14 US$0.59
3,500
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration SPST-NO
Switch Terminals SMD
Contact Current Max 10mA
Contact Voltage DC Nom 5V
External Height 1.2mm
External Width 4.2mm
External Depth 4.2mm
RoHS Compliant Yes

Alternative Descriptions

Detect Sw, Spst, 0.01A, 5Vdc, Solder Pad Rohs Compliant: Yes |Multicomp Pro MP000777 | Newark Electronics
DETECT SW, SPST, 0.01A, 5VDC, SOLDER PAD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP000777?

Additional datasheets, footprints and schematics for MP000777 are listed on our Part Details page. You can also find images and similar parts to MP000777 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP000777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP000777 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP000777 fall under?

The MP000777 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to MP000777 when available in the Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP000777 you can contact the distributor directly for product support, shipping queries etc.

Is the MP000777 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MP000777 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MP000777.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP000777 often in real-time on the comparison pages.

What if I can't find stock of MP000777?

You can fill out our help required form which you can use to request a quote for MP000777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay