MP000737 Switches by Multicomp Pro

DETECT SWITCH, SPDT, 0.1A, 25V, SOLDERMissing parameter

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.77

Distributor Stock
Logo for Farnell
Farnell
from US$1.77
1,103
in stock
Buy Now
Logo for element14
element14
from US$3.01
1,103
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 100mA
Contact Voltage DC Nom 25V
External Height 22.8mm
External Width 5.4mm
External Depth 19.3mm
RoHS Compliant Yes

Alternative Descriptions

DETECT SWITCH, SPDT, 0.1A, 25V, SOLDER | element14
Detect Switch, Spdt, 0.1A, 25V, Solder | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP000737?

Additional datasheets, footprints and schematics for MP000737 are listed on our Part Details page. You can also find images and similar parts to MP000737 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP000737 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP000737 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP000737 fall under?

The MP000737 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to MP000737 when available in the Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP000737 you can contact the distributor directly for product support, shipping queries etc.

Is the MP000737 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MP000737 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MP000737.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP000737 often in real-time on the comparison pages.

What if I can't find stock of MP000737?

You can fill out our help required form which you can use to request a quote for MP000737 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay