Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Temperature Max | 850°F |
---|---|
Temperature Min | 400°F |
Output Power | 100W |
External Depth | 8" |
External Height | 6" |
External Width | 8" |
Height | 6" |
Length | 8" |
RoHS Compliant | Yes |
Solder Pot, Mini, 2.5 Oz | Newark Electronics |
Where can I find additional details, specifications and documents for a MP-9?
Additional datasheets, footprints and schematics for MP-9 are listed on our Part Details page. You can also find images and similar parts to MP-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-9 fall under?
The MP-9 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to MP-9 when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-9 you can contact the distributor directly for product support, shipping queries etc.
Is the MP-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP-9 have stock available?
Authorised distributors including Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for MP-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-9 often in real-time on the comparison pages.
What if I can't find stock of MP-9?
You can fill out our help required form which you can use to request a quote for MP-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.