Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Alligator Clip |
---|---|
Current Rating | 1A |
Jaw Opening Max | 6mm |
Insulator Colour | Red |
RoHS Compliant | Yes |
CROCODILE CLIP, RED | element14 |
Alligator Clip, Pvc, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a MP-881105-RED?
Additional datasheets, footprints and schematics for MP-881105-RED are listed on our Part Details page. You can also find images and similar parts to MP-881105-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-881105-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-881105-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-881105-RED fall under?
The MP-881105-RED is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to MP-881105-RED when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-881105-RED you can contact the distributor directly for product support, shipping queries etc.
Is the MP-881105-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-881105-RED have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MP-881105-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-881105-RED often in real-time on the comparison pages.
What if I can't find stock of MP-881105-RED?
You can fill out our help required form which you can use to request a quote for MP-881105-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.