Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack, Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
ADAPTOR, BNC PLUG, BNC JACK, JACK, 50OHM | element14 |
Bnc Adapter, 1 X Plug-2 X Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a MP-13-39-5?
Additional datasheets, footprints and schematics for MP-13-39-5 are listed on our Part Details page. You can also find images and similar parts to MP-13-39-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-13-39-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-13-39-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-13-39-5 fall under?
The MP-13-39-5 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to MP-13-39-5 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-13-39-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MP-13-39-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-13-39-5 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MP-13-39-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-13-39-5 often in real-time on the comparison pages.
What if I can't find stock of MP-13-39-5?
You can fill out our help required form which you can use to request a quote for MP-13-39-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.