Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58, Essex 621-715 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Clamp | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a MP-13-01-3 58U?
Additional datasheets, footprints and schematics for MP-13-01-3 58U are listed on our Part Details page. You can also find images and similar parts to MP-13-01-3 58U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-13-01-3 58U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-13-01-3 58U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-13-01-3 58U fall under?
The MP-13-01-3 58U is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to MP-13-01-3 58U when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-13-01-3 58U you can contact the distributor directly for product support, shipping queries etc.
Is the MP-13-01-3 58U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-13-01-3 58U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MP-13-01-3 58U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-13-01-3 58U often in real-time on the comparison pages.
What if I can't find stock of MP-13-01-3 58U?
You can fill out our help required form which you can use to request a quote for MP-13-01-3 58U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.