Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Memory Size | - |
Current Consumption | 130mA |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Module Interface | USB |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware - Module |
Kit Features | Base RFID Frequency 125kHz EM4102 RFID Tags USB HID Keyboard USB CDC Serial Port Emulation Mode |
Supply Voltage Range | 4.5V to 5.5V |
Supported Devices | HID Keyboard CDC |
Type | USB RFID Reader |
RFID reader | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MOD-RFID125?
Additional datasheets, footprints and schematics for MOD-RFID125 are listed on our Part Details page. You can also find images and similar parts to MOD-RFID125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOD-RFID125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOD-RFID125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOD-RFID125 fall under?
The MOD-RFID125 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to MOD-RFID125 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOD-RFID125 you can contact the distributor directly for product support, shipping queries etc.
Is the MOD-RFID125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOD-RFID125 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for MOD-RFID125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOD-RFID125 often in real-time on the comparison pages.
What if I can't find stock of MOD-RFID125?
You can fill out our help required form which you can use to request a quote for MOD-RFID125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.