Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Data Rate Max | 2Mbps |
Development Tool Type | Hardware - Module |
Frequency Max | 2.483GHz |
Frequency Min | 2.4GHz |
Frequency Range | 2.4GHz |
Kit Features | NRF24L01 2.4GHz Low Power Transceiver 125 RF Channels Up to 2MB Data Rate |
Module Interface | SPI |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.8V |
Supply Voltage Range | 1.8V to 3.6V |
Supported Devices | NRF24L01 |
Type | RF Transceiver |
Add-On Board, Rf Tx/Rx Uext Module Nrf24L01, 2.4Ghz, 2Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a MOD-NRF24LR?
Additional datasheets, footprints and schematics for MOD-NRF24LR are listed on our Part Details page. You can also find images and similar parts to MOD-NRF24LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOD-NRF24LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOD-NRF24LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOD-NRF24LR fall under?
The MOD-NRF24LR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MOD-NRF24LR when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOD-NRF24LR you can contact the distributor directly for product support, shipping queries etc.
Is the MOD-NRF24LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOD-NRF24LR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MOD-NRF24LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOD-NRF24LR often in real-time on the comparison pages.
What if I can't find stock of MOD-NRF24LR?
You can fill out our help required form which you can use to request a quote for MOD-NRF24LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.