Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Olimex |
---|---|
Core Architecture | Communication & Networking |
Core Sub-Architecture | TFT LCD |
Silicon Core Number | NOKIA6610 |
Silicon Family Name | - |
For Use With | UEXT CONNECTOR compatible boards |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Application Sub Type | TFT LCD |
Development Tool Type | Hardware / Software - Dev Kit |
Features | NOKIA6610 TFT LCD 4096 Colours Backlight DC/DC Backlight Converter |
Kit Application Type | Communication & Networking |
Kit Features | NOKIA6610 TFT LCD 4096 Colour Backlight DC/DC Backlight Converter |
Type | Development Board |
Module, Tft Lcd, 128X128, With Utext Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a MOD-NOKIA6610?
Additional datasheets, footprints and schematics for MOD-NOKIA6610 are listed on our Part Details page. You can also find images and similar parts to MOD-NOKIA6610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOD-NOKIA6610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOD-NOKIA6610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOD-NOKIA6610 fall under?
The MOD-NOKIA6610 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MOD-NOKIA6610 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOD-NOKIA6610 you can contact the distributor directly for product support, shipping queries etc.
Is the MOD-NOKIA6610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOD-NOKIA6610 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MOD-NOKIA6610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOD-NOKIA6610 often in real-time on the comparison pages.
What if I can't find stock of MOD-NOKIA6610?
You can fill out our help required form which you can use to request a quote for MOD-NOKIA6610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.