Status: | Unknown |
---|---|
Series: | MOC8101X MOC8102X MOC8103X MOC8104X MOC8105X MOC8101 MOC8102 MOC8103 MOC8104 MOC8105 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | - |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | MOC8101X MOC8102X MOC8103X MOC8104X MOC8105X MOC8101 MOC8102 MOC8103 MOC8104 MOC8105 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
OPTOCOUPLER, DIP-6, TR. O/P | Farnell |
Optocoupler, Dip-6, Tr. O/P | Newark Electronics |
Where can I find additional details, specifications and documents for a MOC8103X?
Additional datasheets, footprints and schematics for MOC8103X are listed on our Part Details page. You can also find images and similar parts to MOC8103X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8103X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8103X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8103X fall under?
The MOC8103X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8103X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8103X you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8103X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOC8103X have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MOC8103X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8103X often in real-time on the comparison pages.
What if I can't find stock of MOC8103X?
You can fill out our help required form which you can use to request a quote for MOC8103X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.