Status: | Active |
---|---|
Series: | MOC3052M |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
765
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
12,330
in stock
|
Buy Now | |
Micros
from US$0.39
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,074
in stock
|
Buy Now | |
element14
from US$0.47
|
4,009
in stock
|
Buy Now | |
Farnell
from US$0.45
|
3,089
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,217
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
605
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Excellent IFT Stability—IR Emitting Diode Has Low Degradation |
600 V Peak Blocking Voltage |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3052M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 2.5 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 280 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
DIP6 Through Hole 1 Channel 600 V 4170 Vrms Random Phase Triac Optoisolator | Future Electronics |
Ift= 10mA | Micros |
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 4.17 Kv, 600 V, Dip, 6 Rohs Compliant: Yes |Onsemi MOC3052-M | Newark Electronics |
OPTOCOUPLER, TRIAC DRIVER, DIP-W | element14 |
Optotr. 7,5kV 600V 10mA DIP6 | Schukat Electronic |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP White Bulk | Avnet America |
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP | RS |
onsemi Optocoupler (TRIAC) 600V 60mA 4.2kV | Distrelec |
Where can I find additional details, specifications and documents for a MOC3052M?
Additional datasheets, footprints and schematics for MOC3052M are listed on our Part Details page. You can also find images and similar parts to MOC3052M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3052M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3052M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3052M fall under?
The MOC3052M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3052M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3052M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3052M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3052M have stock available?
Authorised distributors including Future Electronics, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for MOC3052M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3052M often in real-time on the comparison pages.
What if I can't find stock of MOC3052M?
You can fill out our help required form which you can use to request a quote for MOC3052M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.