Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | N |
Battery Technology | Alkaline |
Battery Capacity | 800mAh |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 12mm |
Weight | 9g |
RoHS Compliant | NA |
Battery, Non-Rechargeable, N,Alkaline-Manganese Dioxide,1.5VDC,800mAh, DuracellMN | Duracell MN9100B2PK | RS Americas |
Battery, Alkaline Manganese Dioxide, 1.5V, Lr1 | Newark Electronics |
Battery, Alkaline-Manganese Dioxide | Carlton-Bates |
Where can I find additional details, specifications and documents for a MN9100B2PK?
Additional datasheets, footprints and schematics for MN9100B2PK are listed on our Part Details page. You can also find images and similar parts to MN9100B2PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MN9100B2PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN9100B2PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MN9100B2PK fall under?
The MN9100B2PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to MN9100B2PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MN9100B2PK you can contact the distributor directly for product support, shipping queries etc.
Is the MN9100B2PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MN9100B2PK have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for MN9100B2PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MN9100B2PK often in real-time on the comparison pages.
What if I can't find stock of MN9100B2PK?
You can fill out our help required form which you can use to request a quote for MN9100B2PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.