Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
BATTERY TECHNOLOGY | ALKALINE |
---|---|
BATTERY CAPACITY | 2.85AH |
BATTERY VOLTAGE | 1.5V |
BATTERY SIZE CODE | AA |
BATTERY TERMINALS | RAISED POSITIVE AND FLAT NEGATIVE |
EXTERNAL DIAMETER | 14.5MM |
Battery, Alkaline, 1.5V, Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a MN2400BKD01?
Additional datasheets, footprints and schematics for MN2400BKD01 are listed on our Part Details page. You can also find images and similar parts to MN2400BKD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MN2400BKD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN2400BKD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MN2400BKD01 fall under?
The MN2400BKD01 is listed under Batteries & Chargers > More Batteries & Chargers.
Can I view similar or alternative parts?
You can view similar parts to MN2400BKD01 when available in the More Batteries & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MN2400BKD01 you can contact the distributor directly for product support, shipping queries etc.
Is the MN2400BKD01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MN2400BKD01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MN2400BKD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MN2400BKD01 often in real-time on the comparison pages.
What if I can't find stock of MN2400BKD01?
You can fill out our help required form which you can use to request a quote for MN2400BKD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.