Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.22
|
684
in stock
|
Buy Now |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AAA |
Battery Technology | Alkaline |
Battery Capacity | 1.15Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.5mm |
RoHS Compliant | NA |
Battery, Non-Rechargeable, AAA, Alkaline-Manganese Dioxide,1.5VDC,1.15Ah, Coppertop | Duracell MN2400BKD | RS Americas |
Where can I find additional details, specifications and documents for a MN2400BKD?
Additional datasheets, footprints and schematics for MN2400BKD are listed on our Part Details page. You can also find images and similar parts to MN2400BKD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MN2400BKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN2400BKD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MN2400BKD fall under?
The MN2400BKD is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to MN2400BKD when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MN2400BKD you can contact the distributor directly for product support, shipping queries etc.
Is the MN2400BKD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MN2400BKD have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for MN2400BKD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MN2400BKD often in real-time on the comparison pages.
What if I can't find stock of MN2400BKD?
You can fill out our help required form which you can use to request a quote for MN2400BKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.