MN2400B4Z Non-Rechargeable Batteries by Duracell

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.32


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code AAA
Battery Technology Alkaline
Battery Capacity 1.15Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 10.5mm
RoHS Compliant NA

Alternative Descriptions

Battery, Alkaline Manganese Dioxide, 1.5V, Lr03 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MN2400B4Z?

Additional datasheets, footprints and schematics for MN2400B4Z are listed on our Part Details page. You can also find images and similar parts to MN2400B4Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MN2400B4Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN2400B4Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MN2400B4Z fall under?

The MN2400B4Z is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to MN2400B4Z when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MN2400B4Z you can contact the distributor directly for product support, shipping queries etc.

Is the MN2400B4Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MN2400B4Z have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MN2400B4Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MN2400B4Z often in real-time on the comparison pages.

What if I can't find stock of MN2400B4Z?

You can fill out our help required form which you can use to request a quote for MN2400B4Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay