Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
31
units
|
Buy Now |
Battery Voltage | 12V |
---|---|
Battery Technology | Alkaline |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.3mm |
Weight | 7.98g |
RoHS Compliant | NA |
Battery, Alkaline Manganese Dioxide, 12V, 3Lr50 | Newark Electronics |
Where can I find additional details, specifications and documents for a MN21B2PK?
Additional datasheets, footprints and schematics for MN21B2PK are listed on our Part Details page. You can also find images and similar parts to MN21B2PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MN21B2PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN21B2PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MN21B2PK fall under?
The MN21B2PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to MN21B2PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MN21B2PK you can contact the distributor directly for product support, shipping queries etc.
Is the MN21B2PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MN21B2PK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MN21B2PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MN21B2PK often in real-time on the comparison pages.
What if I can't find stock of MN21B2PK?
You can fill out our help required form which you can use to request a quote for MN21B2PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.