Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 9V |
---|---|
Battery Size Code | 9V |
Battery Technology | Alkaline |
Battery Capacity | 580mAh |
Battery Terminals | Snap Contact |
External Height | 46.4mm |
Weight | 45g |
RoHS Compliant | NA |
Battery, Non-Rechargeable, 9V, Alkaline-Manganese Dioxide, 9VDC, 580mAh | Duracell MN1604BKD | RS Americas |
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61 | Newark Electronics |
Where can I find additional details, specifications and documents for a MN1604BKD?
Additional datasheets, footprints and schematics for MN1604BKD are listed on our Part Details page. You can also find images and similar parts to MN1604BKD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MN1604BKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN1604BKD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MN1604BKD fall under?
The MN1604BKD is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to MN1604BKD when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MN1604BKD you can contact the distributor directly for product support, shipping queries etc.
Is the MN1604BKD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MN1604BKD have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MN1604BKD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MN1604BKD often in real-time on the comparison pages.
What if I can't find stock of MN1604BKD?
You can fill out our help required form which you can use to request a quote for MN1604BKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.