MN1604B1Z Non-Rechargeable Batteries by Duracell

BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 9V
Battery Size Code 9V
Battery Technology Alkaline
Battery Capacity 580mAh
Battery Terminals Snap Contact
External Height 46.4mm
Weight 45g
RoHS Compliant NA

Alternative Descriptions

Battery, Alkaline Manganese Dioxide, 9V, 6Lr61 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MN1604B1Z?

Additional datasheets, footprints and schematics for MN1604B1Z are listed on our Part Details page. You can also find images and similar parts to MN1604B1Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MN1604B1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN1604B1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MN1604B1Z fall under?

The MN1604B1Z is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to MN1604B1Z when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MN1604B1Z you can contact the distributor directly for product support, shipping queries etc.

Is the MN1604B1Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MN1604B1Z have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MN1604B1Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MN1604B1Z often in real-time on the comparison pages.

What if I can't find stock of MN1604B1Z?

You can fill out our help required form which you can use to request a quote for MN1604B1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay