MN1400BKD Non-Rechargeable Batteries by Duracell

ALKALINE BATTERY, 1.5V, C

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code C
Battery Technology Alkaline
Battery Capacity 7.8Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 26.2mm
External Height 50mm
RoHS Compliant NA

Alternative Descriptions

Alkaline Battery, 1.5V, C | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MN1400BKD?

Additional datasheets, footprints and schematics for MN1400BKD are listed on our Part Details page. You can also find images and similar parts to MN1400BKD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MN1400BKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN1400BKD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MN1400BKD fall under?

The MN1400BKD is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to MN1400BKD when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MN1400BKD you can contact the distributor directly for product support, shipping queries etc.

Is the MN1400BKD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MN1400BKD have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MN1400BKD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MN1400BKD often in real-time on the comparison pages.

What if I can't find stock of MN1400BKD?

You can fill out our help required form which you can use to request a quote for MN1400BKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay