Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.06
|
No stock
|
Buy Now |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | D |
Battery Technology | Alkaline |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 34.2mm |
Weight | 139g |
RoHS Compliant | NA |
Battery, Alkaline Manganese Dioxide, 1.5V, Lr20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MN1300R4Z?
Additional datasheets, footprints and schematics for MN1300R4Z are listed on our Part Details page. You can also find images and similar parts to MN1300R4Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MN1300R4Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN1300R4Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MN1300R4Z fall under?
The MN1300R4Z is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to MN1300R4Z when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MN1300R4Z you can contact the distributor directly for product support, shipping queries etc.
Is the MN1300R4Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MN1300R4Z have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MN1300R4Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MN1300R4Z often in real-time on the comparison pages.
What if I can't find stock of MN1300R4Z?
You can fill out our help required form which you can use to request a quote for MN1300R4Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.