MN1300BKD Non-Rechargeable Batteries by Duracell

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code D
Battery Technology Alkaline
Battery Capacity 12Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 34.2mm
External Height 61.5mm
RoHS Compliant NA

Alternative Descriptions

Battery Voltage:1.5V | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MN1300BKD?

Additional datasheets, footprints and schematics for MN1300BKD are listed on our Part Details page. You can also find images and similar parts to MN1300BKD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MN1300BKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN1300BKD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MN1300BKD fall under?

The MN1300BKD is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to MN1300BKD when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MN1300BKD you can contact the distributor directly for product support, shipping queries etc.

Is the MN1300BKD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MN1300BKD have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MN1300BKD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MN1300BKD often in real-time on the comparison pages.

What if I can't find stock of MN1300BKD?

You can fill out our help required form which you can use to request a quote for MN1300BKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay