Status: | Active |
---|---|
Series: | MMSD103 |
RoHS: | Compliant |
Prices starting from US$0.0161
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0199
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0186
|
63,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0268
|
2,540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0257
|
1,917
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
35
in stock
|
Buy Now | |
element14
from US$0.0491
|
35
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0161
|
-
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
Avnet Asia
from US$0.0169
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMSD103 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOD-123 |
MMSD103T1 Series 250 V 200 mA SMT High Voltage Switching Diode - SOD-123 | Future Electronics |
Diode Small Signal 250V 200mA SOD123 | RS |
Diode: switching | Transfer Multisort Elektronik |
Switch Diode, 250V, 200Ma, Sod-123 | Newark Electronics |
SWITCH DIODE, 250V, 200MA, SOD-123 | element14 |
Diode Small Signal Switching 250V 0.2A 2-Pin SOD-123 T/R | Avnet Silica |
ON Semi MMSD103T1G, SMT Diode, 250V 200mA, 50ns, 2-Pin SOD-123 | ON Semiconductor MMSD103T1G | RS Americas |
Where can I find additional details, specifications and documents for a MMSD103T1G?
Additional datasheets, footprints and schematics for MMSD103T1G are listed on our Part Details page. You can also find images and similar parts to MMSD103T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSD103T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD103T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSD103T1G fall under?
The MMSD103T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSD103T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD103T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSD103T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSD103T1G have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MMSD103T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSD103T1G often in real-time on the comparison pages.
What if I can't find stock of MMSD103T1G?
You can fill out our help required form which you can use to request a quote for MMSD103T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.