Status: | Unknown |
---|---|
Series: | MMS Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | - |
Product Range | MMS Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 30V |
Where can I find additional details, specifications and documents for a MMS12?
Additional datasheets, footprints and schematics for MMS12 are listed on our Part Details page. You can also find images and similar parts to MMS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMS12 fall under?
The MMS12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MMS12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMS12 you can contact the distributor directly for product support, shipping queries etc.
Is the MMS12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMS12 have stock available?
Authorised distributors including Relay Specialties, RS Americas, element14 and Farnell have stock available or on a lead time for MMS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMS12 often in real-time on the comparison pages.
What if I can't find stock of MMS12?
You can fill out our help required form which you can use to request a quote for MMS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.