Status: | Unknown |
---|---|
Series: | MMK Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
4,974
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,997
in stock
|
Buy Now | |
element14
from US$0.30
|
1,997
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1,997
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MMK Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
470nF +/-10% 40 V ac, 63 V dc, MMK Polyester Film Capacitor | KEMET MMK5474K63J02L4BULK | RS Americas |
Cap, 0.47Μf, 63V, 10%, Pet, Radial | Newark Electronics |
CAP, 0.47µF, 63V, 10%, PET, RADIAL | element14 |
MMK5 radial poly cap,470nF 63V | RS |
Film Capacitor, 0.47 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMK5474K63J02L4BULK?
Additional datasheets, footprints and schematics for MMK5474K63J02L4BULK are listed on our Part Details page. You can also find images and similar parts to MMK5474K63J02L4BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMK5474K63J02L4BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMK5474K63J02L4BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMK5474K63J02L4BULK fall under?
The MMK5474K63J02L4BULK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MMK5474K63J02L4BULK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMK5474K63J02L4BULK you can contact the distributor directly for product support, shipping queries etc.
Is the MMK5474K63J02L4BULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMK5474K63J02L4BULK have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMK5474K63J02L4BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMK5474K63J02L4BULK often in real-time on the comparison pages.
What if I can't find stock of MMK5474K63J02L4BULK?
You can fill out our help required form which you can use to request a quote for MMK5474K63J02L4BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.