Status: | Unknown |
---|---|
Series: | MMK Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MMK Series |
Capacitor Case Style | - |
Lead Spacing | 5mm |
Capacitor Polyester Film 0.047Uf, 63V, 10%, Radial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.047UF, 63V, 10%, RADIAL | element14 |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a MMK5473K63J01L4?
Additional datasheets, footprints and schematics for MMK5473K63J01L4 are listed on our Part Details page. You can also find images and similar parts to MMK5473K63J01L4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMK5473K63J01L4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMK5473K63J01L4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMK5473K63J01L4 fall under?
The MMK5473K63J01L4 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MMK5473K63J01L4 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMK5473K63J01L4 you can contact the distributor directly for product support, shipping queries etc.
Is the MMK5473K63J01L4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMK5473K63J01L4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MMK5473K63J01L4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMK5473K63J01L4 often in real-time on the comparison pages.
What if I can't find stock of MMK5473K63J01L4?
You can fill out our help required form which you can use to request a quote for MMK5473K63J01L4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.