Status: | Unknown |
---|---|
Series: | MMK Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
4,170
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
13,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
575
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 63V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Product Range | MMK Series |
Lead Spacing | 5mm |
RoHS Compliant | Yes |
MMK5 radial poly cap,220nF 63V | RS |
Aluminum Electrolytic Capacitor 0.22Uf 63V 10%, Radial | Newark Electronics |
Film Capacitor, 0.22 uF, 40 V, 63 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
220nF +/-10% 40 V ac, 63 V dc, MMK Polyester Film Capacitor | KEMET MMK5224K63J01L4BULK | RS Americas |
Film Capacitor, 0.22 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMK5224K63J01L4BULK?
Additional datasheets, footprints and schematics for MMK5224K63J01L4BULK are listed on our Part Details page. You can also find images and similar parts to MMK5224K63J01L4BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMK5224K63J01L4BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMK5224K63J01L4BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMK5224K63J01L4BULK fall under?
The MMK5224K63J01L4BULK is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MMK5224K63J01L4BULK when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMK5224K63J01L4BULK you can contact the distributor directly for product support, shipping queries etc.
Is the MMK5224K63J01L4BULK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MMK5224K63J01L4BULK have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for MMK5224K63J01L4BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMK5224K63J01L4BULK often in real-time on the comparison pages.
What if I can't find stock of MMK5224K63J01L4BULK?
You can fill out our help required form which you can use to request a quote for MMK5224K63J01L4BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.