MMK5104K63J01L4BULK Capacitors by KEMET

CAPACITOR POLYESTER FILM FILM 0.1UF 10% 63V

Status: Unknown
Series: MMK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
25
in stock
Buy Now
Logo for element14
element14
from US$0.13
25
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 63V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MMK Series
Capacitor Case Style -
Lead Spacing 5mm

Alternative Descriptions

Capacitor Polyester Film Film 0.1Uf, 10%, 63V, | Newark Electronics
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V, | element14
Film Capacitor, 0.1 uF, 40 V, 63 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America
Film Capacitor, 0.1 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMK5104K63J01L4BULK?

Additional datasheets, footprints and schematics for MMK5104K63J01L4BULK are listed on our Part Details page. You can also find images and similar parts to MMK5104K63J01L4BULK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMK5104K63J01L4BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMK5104K63J01L4BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMK5104K63J01L4BULK fall under?

The MMK5104K63J01L4BULK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MMK5104K63J01L4BULK when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMK5104K63J01L4BULK you can contact the distributor directly for product support, shipping queries etc.

Is the MMK5104K63J01L4BULK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMK5104K63J01L4BULK have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MMK5104K63J01L4BULK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMK5104K63J01L4BULK often in real-time on the comparison pages.

What if I can't find stock of MMK5104K63J01L4BULK?

You can fill out our help required form which you can use to request a quote for MMK5104K63J01L4BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay