Status: | Unknown |
---|---|
Series: | MMK Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MMK Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
Film Capacitor, Mmk Series, 0.1 F, 5%, Pet (Polyester), 63 V Rohs Compliant: Yes |Kemet MMK5104J63J01L15.0ABULK | Newark Electronics |
CAP, 0.1µF, 63V, 5%, PET, RADIAL | element14 |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMK5104J63J01L15.0ABULK?
Additional datasheets, footprints and schematics for MMK5104J63J01L15.0ABULK are listed on our Part Details page. You can also find images and similar parts to MMK5104J63J01L15.0ABULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMK5104J63J01L15.0ABULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMK5104J63J01L15.0ABULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMK5104J63J01L15.0ABULK fall under?
The MMK5104J63J01L15.0ABULK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MMK5104J63J01L15.0ABULK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMK5104J63J01L15.0ABULK you can contact the distributor directly for product support, shipping queries etc.
Is the MMK5104J63J01L15.0ABULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMK5104J63J01L15.0ABULK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MMK5104J63J01L15.0ABULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMK5104J63J01L15.0ABULK often in real-time on the comparison pages.
What if I can't find stock of MMK5104J63J01L15.0ABULK?
You can fill out our help required form which you can use to request a quote for MMK5104J63J01L15.0ABULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.