Status: | Unknown |
---|---|
Series: | TrenchT2 GigaMOS HiperFET Series |
RoHS: | Unknown |
Prices starting from US$15.72
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 500A |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 0.0016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 830W |
Transistor Case Style | SMT |
No. of Pins | 21Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchT2 GigaMOS HiperFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
N-CH SINGLE 75V SMPD-B | TTI Europe |
Where can I find additional details, specifications and documents for a MMIX1F520N075T2?
Additional datasheets, footprints and schematics for MMIX1F520N075T2 are listed on our Part Details page. You can also find images and similar parts to MMIX1F520N075T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMIX1F520N075T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMIX1F520N075T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMIX1F520N075T2 fall under?
The MMIX1F520N075T2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMIX1F520N075T2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMIX1F520N075T2 you can contact the distributor directly for product support, shipping queries etc.
Is the MMIX1F520N075T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMIX1F520N075T2 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Distrelec have stock available or on a lead time for MMIX1F520N075T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMIX1F520N075T2 often in real-time on the comparison pages.
What if I can't find stock of MMIX1F520N075T2?
You can fill out our help required form which you can use to request a quote for MMIX1F520N075T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.