MMC10.2104K50A31TR16 Capacitors by KEMET

CAPACITOR 4036 50V 100NF

Status: Unknown
Series: MMC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for Farnell
Farnell
from US$1.53
No stock
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MMC Series
Capacitor Case Style 4036 [10291 Metric]
Capacitor Terminals -
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 10%
Capacitor Mounting SMD
External Depth 10.2mm
External Length / Height 5.5mm
External Width 9.1mm
Height 5.5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +100°C
Voltage Rating V DC 50V

Alternative Descriptions

CAPACITOR, 4036, 50V, 100NF | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMC10.2104K50A31TR16?

Additional datasheets, footprints and schematics for MMC10.2104K50A31TR16 are listed on our Part Details page. You can also find images and similar parts to MMC10.2104K50A31TR16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMC10.2104K50A31TR16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMC10.2104K50A31TR16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMC10.2104K50A31TR16 fall under?

The MMC10.2104K50A31TR16 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MMC10.2104K50A31TR16 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMC10.2104K50A31TR16 you can contact the distributor directly for product support, shipping queries etc.

Is the MMC10.2104K50A31TR16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMC10.2104K50A31TR16 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MMC10.2104K50A31TR16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMC10.2104K50A31TR16 often in real-time on the comparison pages.

What if I can't find stock of MMC10.2104K50A31TR16?

You can fill out our help required form which you can use to request a quote for MMC10.2104K50A31TR16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay