MMBZ6V8ALFHT116 TVS - Transient Voltage Suppressors by Rohm

TVS DIODE AEC-Q101 24W 4.5V SOT-23

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0256


Distributor Starting From Stock
Logo for element14 element14 US$0.0348
423
Buy Now
Logo for Newark Electronics Newark Electronics US$0.05
-
Buy Now
Logo for Future Electronics Future Electronics US$0.0256
-
Buy Now
Logo for Avnet America Avnet America US$0.0261
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 4.5V
Clamping Voltage Vc Max 9.6V
Diode Case Style SOT-23
No. of Pins 3Pins
Breakdown Voltage Min 6.46V
Breakdown Voltage Max 7.14V
Peak Pulse Power Dissipation 24W
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

TVS DIODE, AEC-Q101, 24W, 4.5V, SOT-23 | element14
Tvs Diode, Aec-Q101, 24W, 4.5V, Sot-23 | Newark Electronics
Transient Voltage Suppressor (AEC-Q101 Qualified) | Future Electronics
Transient Voltage Suppressor Uni-Direction 4.5V 24W 3-Pin SOT-23 Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMBZ6V8ALFHT116?

Additional datasheets, footprints and schematics for MMBZ6V8ALFHT116 are listed on our Part Details page. You can also find images and similar parts to MMBZ6V8ALFHT116 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMBZ6V8ALFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ6V8ALFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMBZ6V8ALFHT116 fall under?

The MMBZ6V8ALFHT116 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMBZ6V8ALFHT116 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ6V8ALFHT116 you can contact the distributor directly for product support, shipping queries etc.

Is the MMBZ6V8ALFHT116 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMBZ6V8ALFHT116 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MMBZ6V8ALFHT116.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMBZ6V8ALFHT116 often in real-time on the comparison pages.

What if I can't find stock of MMBZ6V8ALFHT116?

You can fill out our help required form which you can use to request a quote for MMBZ6V8ALFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay