Status: | Unknown |
---|---|
Series: | MMBZ3 Series |
RoHS: | Unknown |
Prices starting from US$0.0259
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
7,650
in stock
|
Buy Now | |
element14
from US$0.0470
|
188,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
157,985
in stock
|
Buy Now | |
Farnell
from US$0.0447
|
157,985
in stock
|
Buy Now | |
Future Electronics
from US$0.0279
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0417
|
3,529
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.0259
|
-
|
Buy Now | |
Avnet Asia
from US$0.0363
|
-
|
Buy Now |
Clamping Voltage Vc Max | 46V |
---|---|
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Voltage | 900mV |
Power Dissipation Pd | 360mW |
Product Range | MMBZ3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 34.65V |
Breakdown Voltage Min | 31.35V |
Breakdown Voltage Range | 31.35V to 34.65V |
Diode Configuration | Common Anode |
Peak Pulse Current Ippm | 870mA |
Reverse Stand-Off Voltage Vrwm | 26V |
TVS Polarity | Unidirectional |
DIODE, DUAL TVS, UN, 40W, 26V, SOT23 | element14 |
Diode, Dual Tvs, Un, 40W, 26V, Sot23 | Newark Electronics |
Diode, NXP, MMBZ33VAL | RS |
MMBZ33VAL Series 45 pF Uni-Directional Double ESD Protection Diode - SOT-23 | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor TVS 30KV 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MMBZ33VAL 215?
Additional datasheets, footprints and schematics for MMBZ33VAL 215 are listed on our Part Details page. You can also find images and similar parts to MMBZ33VAL 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ33VAL 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ33VAL 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ33VAL 215 fall under?
The MMBZ33VAL 215 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to MMBZ33VAL 215 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ33VAL 215 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ33VAL 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ33VAL 215 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for MMBZ33VAL 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ33VAL 215 often in real-time on the comparison pages.
What if I can't find stock of MMBZ33VAL 215?
You can fill out our help required form which you can use to request a quote for MMBZ33VAL 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.