MMBZ27VCLT116 Rohm Parts by Rohm

TVS DIODE UNIDIR 40W SOT-23

Status: Unknown
Series: MMBZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0371

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
3,174
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.05
2,910
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.05
75
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0371
-
Buy Now

Specifications

Product Range MMBZ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 22V
Clamping Voltage Vc Max 38V
Diode Case Style SOT-23
No. of Pins 3Pins
Breakdown Voltage Min 25.65V
Breakdown Voltage Max 28.35V
Peak Pulse Power Dissipation 40W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TVS DIODE, UNIDIR, 40W, SOT-23 | Farnell
Tvs Diode, Unidir, 40W, Sot-23 | Newark Electronics
Diode TVS Dual Common Cathode Bi-Dir 22V 0.3W 3-Pin SOT-23 Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMBZ27VCLT116?

Additional datasheets, footprints and schematics for MMBZ27VCLT116 are listed on our Part Details page. You can also find images and similar parts to MMBZ27VCLT116 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMBZ27VCLT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ27VCLT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMBZ27VCLT116 fall under?

The MMBZ27VCLT116 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to MMBZ27VCLT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ27VCLT116 you can contact the distributor directly for product support, shipping queries etc.

Is the MMBZ27VCLT116 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMBZ27VCLT116 have stock available?

Authorised distributors including Farnell, Chip One Stop, element14, CoreStaff and Newark Electronics have stock available or on a lead time for MMBZ27VCLT116.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMBZ27VCLT116 often in real-time on the comparison pages.

What if I can't find stock of MMBZ27VCLT116?

You can fill out our help required form which you can use to request a quote for MMBZ27VCLT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay