Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 38V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 25.65V |
Breakdown Voltage Max | 28.35V |
Peak Pulse Power Dissipation | 40W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Tvs Diode, Aec-Q101, 40W, Bidir, Sot-23 | Newark Electronics |
ESD Suppressors / TVS Diodes 225mW 25.65-28.35Vbr C-common SOT-23 TVS | Future Electronics |
Diode TVS Dual Common Cathode Bi-Dir 22V 0.3W 3-Pin SOT-23 Emboss T/R | Avnet America |
TVS DIODE, AEC-Q101, 40W, BIDIR, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MMBZ27VCLFHT116?
Additional datasheets, footprints and schematics for MMBZ27VCLFHT116 are listed on our Part Details page. You can also find images and similar parts to MMBZ27VCLFHT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ27VCLFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ27VCLFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ27VCLFHT116 fall under?
The MMBZ27VCLFHT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to MMBZ27VCLFHT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ27VCLFHT116 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ27VCLFHT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ27VCLFHT116 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MMBZ27VCLFHT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ27VCLFHT116 often in real-time on the comparison pages.
What if I can't find stock of MMBZ27VCLFHT116?
You can fill out our help required form which you can use to request a quote for MMBZ27VCLFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.