Status: | Unknown |
---|---|
Series: | MMBZ Series |
RoHS: | Unknown |
Prices starting from US$0.0156
Product Range | MMBZ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 21V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 14.25V |
Breakdown Voltage Max | 15.75V |
Peak Pulse Power Dissipation | 40W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE, UNIDIR, 40W, SOT-23 | element14 |
Tvs Diode, Unidir, 40W, Sot-23 | Newark Electronics |
Transient Voltage Suppressor, SSD3M, EDEC SOT-23, Discrete Semiconductors, Diodes | Avnet America |
Where can I find additional details, specifications and documents for a MMBZ15VALT116?
Additional datasheets, footprints and schematics for MMBZ15VALT116 are listed on our Part Details page. You can also find images and similar parts to MMBZ15VALT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ15VALT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ15VALT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ15VALT116 fall under?
The MMBZ15VALT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to MMBZ15VALT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ15VALT116 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ15VALT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ15VALT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MMBZ15VALT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ15VALT116 often in real-time on the comparison pages.
What if I can't find stock of MMBZ15VALT116?
You can fill out our help required form which you can use to request a quote for MMBZ15VALT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.