Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
9,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0243
|
8,920
in stock
|
Buy Now | |
Rutronik
from US$0.0288
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
2,094
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor HV PNP 300V 0.1A SOT23 | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | PNP |
VCEO, VCES (V) | 300 V |
IC (A) | 0.5 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.01 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.03 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.15/15 |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 50 |
VCE (SAT)(Max.2) | N/A mV |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Current Ic @ Vce Sat | 20mA |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 30mA |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 40 |
Power Dissipation Ptot Max | 350mW |
SMD Marking | A92 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 25hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 10mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 50MHz |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
SMD Marking | 2D |
Tape Width | 8mm |
Voltage Vcbo | 300V |
TRANSISTOR, PNP, SOT-23 | Farnell |
Bipolar Transistor, Pnp, -300V | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBTA92?
Additional datasheets, footprints and schematics for MMBTA92 are listed on our Part Details page. You can also find images and similar parts to MMBTA92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA92 fall under?
The MMBTA92 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single PNP.
Can I view similar or alternative parts?
You can view similar parts to MMBTA92 when available in the Transistors single PNP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA92 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA92 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBTA92 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Distrelec and Kruse have stock available or on a lead time for MMBTA92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA92 often in real-time on the comparison pages.
What if I can't find stock of MMBTA92?
You can fill out our help required form which you can use to request a quote for MMBTA92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.