Status: | Active |
---|---|
Series: | MMBT5401L |
RoHS: | Compliant |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0385
|
390
in stock
|
Buy Now | |
Future Electronics
from US$0.0169
|
336,000
in stock
|
Buy Now | |
element14
from US$0.08
|
28,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
20,235
in stock
|
Buy Now | |
Farnell
from US$0.07
|
20,035
in stock
|
Buy Now | |
Avnet Asia
from US$0.0243
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0253
|
2,650
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT5401L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 150 |
VCBO (V) | 160 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | 240 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT Series 150 V 100 mA SMT PNP Silicon Transistor - SOT-23 | Future Electronics |
TRANSISTOR, PNP, SOT-23 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -150 V, 300 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant: Yes |Onsemi MMBT5401LT1G | Newark Electronics |
Trans GP BJT PNP 150V 0.5A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor: PNP | Transfer Multisort Elektronik |
PNP transistor,MMBT5401 0.5A | RS |
Where can I find additional details, specifications and documents for a MMBT5401LT1G?
Additional datasheets, footprints and schematics for MMBT5401LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT5401LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5401LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5401LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5401LT1G fall under?
The MMBT5401LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5401LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5401LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5401LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT5401LT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for MMBT5401LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5401LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT5401LT1G?
You can fill out our help required form which you can use to request a quote for MMBT5401LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.