Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
1,023,000
units
|
Buy Now |
![]() |
Avnet America |
1,782,000
units
|
Buy Now |
![]() |
Avnet Europe |
1,704,000
units
|
Buy Now |
![]() |
Future Electronics |
1,023,000
units
|
Buy Now |
![]() |
Farnell |
522,000
units
|
Buy Now |
![]() |
Newark Electronics |
522,000
units
|
Buy Now |
![]() |
element14 |
516,000
units
|
Buy Now |
![]() |
Avnet Asia |
345,000
units
|
Buy Now |
![]() |
Arrow Electronics |
55,645
units
|
Buy Now |
![]() |
Chip One Stop |
30,580
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
12,455
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Transistor GP BJT NPN 40V 0.2A 3-Pin TO-236AB T/R | Avnet America |
MMBT3904 Series 40 V 200 mA 250 mW NPN Switching Transistor - SOT-23 | Future Electronics |
TRANSISTOR, NPN, 40V, 0.2A, SOT-23, REEL | Farnell |
Mmbt3904/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia MMBT3904,215 | Newark Electronics |
SWITCHING TRANSISTOR, NPN, 40V, 200MA, 3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR DIS.200mA 40V NPN SOT23 SWITCH SMT | Elfaro |
MMBT3904/SOT23/TO-23 6AB | Mouser Electronics |
Where can I find additional details, specifications and documents for a MMBT3904 215?
Additional datasheets, footprints and schematics for MMBT3904 215 are listed on our Part Details page. You can also find images and similar parts to MMBT3904 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3904 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3904 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3904 215 fall under?
The MMBT3904 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3904 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3904 215 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3904 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT3904 215 have stock available?
Authorised distributors including Avnet America, Avnet Europe, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for MMBT3904 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3904 215 often in real-time on the comparison pages.
What if I can't find stock of MMBT3904 215?
You can fill out our help required form which you can use to request a quote for MMBT3904 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.