Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
No stock
|
Buy Now | |
element14
from US$1.76
|
2,170
in stock
|
Buy Now | |
Farnell
from US$1.57
|
2,170
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
1,000
in stock
|
Buy Now | |
Micros
from US$1.82
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
4
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X, Y, Z |
Acceleration Range | ± 2g, ± 4g, ± 8g |
Supply Voltage Min | 1.95V |
Supply Voltage Max | 3.6V |
Sensor Case Style | QFN |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
ACCELEROMETER, 3-AXIS, 8G, 14BIT, 16QFN | element14 |
MMA8451 Series 8 / 14 Bit 3 Axis â–’2/â–’4/â–’8 g Digital Accelerometer - QFN-16 | Future Electronics |
3-Axis Accelerometer c2g, c4g, c8g, Digital Out 8-/14-bit, 1.95÷3.6V, -40÷85°C | Micros |
MMA8451QR1, Accelerometer Sensors | RS |
Accelerometer 3-Axis, 14 Bit, 2G/4G/8G, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMA8451QR1?
Additional datasheets, footprints and schematics for MMA8451QR1 are listed on our Part Details page. You can also find images and similar parts to MMA8451QR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMA8451QR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMA8451QR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMA8451QR1 fall under?
The MMA8451QR1 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MMA8451QR1 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMA8451QR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MMA8451QR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MMA8451QR1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Micros and Chip One Stop have stock available or on a lead time for MMA8451QR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMA8451QR1 often in real-time on the comparison pages.
What if I can't find stock of MMA8451QR1?
You can fill out our help required form which you can use to request a quote for MMA8451QR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.