Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$120.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$159.91
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$195.05
|
3
in stock
|
Buy Now | |
element14
from US$129.28
|
3
in stock
|
Buy Now | |
Distrelec
from US$138.07
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$120.07
|
1
in stock
|
Buy Now | |
RS Americas
from US$161.69
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
RoHS Compliant | Yes |
Digital Multimeter, True Rms, 10A, 1Kv | Newark Electronics |
DIGITAL MULTIMETER, TRUE RMS, 10A, 1KV | element14 |
Extech Instruments True RMS Multimeter with Bluetooth Connectivity, 1kV, 55MHz, 60MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MM750W?
Additional datasheets, footprints and schematics for MM750W are listed on our Part Details page. You can also find images and similar parts to MM750W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM750W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM750W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM750W fall under?
The MM750W is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to MM750W when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM750W you can contact the distributor directly for product support, shipping queries etc.
Is the MM750W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MM750W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MM750W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM750W often in real-time on the comparison pages.
What if I can't find stock of MM750W?
You can fill out our help required form which you can use to request a quote for MM750W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.