Status: | Active |
---|---|
Series: | MM74HC02 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.32
|
1,100
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.16
|
25,300
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.24
|
831
in stock
|
Buy Now |
![]() |
element14
from US$0.28
|
821
in stock
|
Buy Now |
![]() |
Farnell
from US$0.31
|
821
in stock
|
Buy Now |
![]() |
TME
from US$0.17
|
275
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.12
|
265
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.16
|
81
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.12
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Typical propagation delay: 8 ns |
Wide power supply range: 2-6V |
Low quiescent supply current: 20 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
High output current: 4 mA minimum |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC02 |
---|---|
Compliance | Pb-free Halide free |
Type | NOR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 8 |
IO Max (mA) | null |
Package Type | SOIC-14 |
NQuad 2-Input OR Gate SOIC14 | RS |
Ic, 74Hc Cmos, Smd, 74Hc02, Soic14 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC02, SOIC14 | element14 |
IC: digital | TME |
Logic IC, NOR Gate, Quad, 2 Inputs, 14 Pins, SOIC, 74HC02 | Avnet America |
74HC Series Quad 2-Input NOR Gate w/Buffered Output - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC02M?
Additional datasheets, footprints and schematics for MM74HC02M are listed on our Part Details page. You can also find images and similar parts to MM74HC02M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC02M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC02M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC02M fall under?
The MM74HC02M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC02M when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC02M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC02M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC02M have stock available?
Authorised distributors including Rochester Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MM74HC02M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC02M often in real-time on the comparison pages.
What if I can't find stock of MM74HC02M?
You can fill out our help required form which you can use to request a quote for MM74HC02M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.