Status: | Active |
---|---|
Series: | MM5450 |
RoHS: | Compliant |
The MM5450 and MM5451 LED display drivers are monolithic MOS ICs fabricated in an N-Channel, metal-gate process. The technology produces low-threshold, enhancement-mode, and ion-implanted depletion-mode devices.
A single pin controls the LED display brightness by setting a reference current through a variable resistor connected to the supply.
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.95
|
492
in stock
|
Buy Now | |
Microchip Technology
from US$3.89
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$4.97
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.37
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.81
|
287
in stock
|
Buy Now | |
element14
from US$5.83
|
287
in stock
|
Buy Now | |
Farnell
from US$4.55
|
287
in stock
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Continuous brightness control |
Serial data input |
No load signal requirement |
Enable (on MM5450) |
Wide power supply operation |
TTL compatibility |
34 or 35 outputs, 15mA capability |
Alphanumeric capability |
Topology | Linear |
---|---|
+Vin min (V) | 4.75 |
+Vin max (V) | 11 |
Package | PDIP, PLCC |
Product Type | Display Drivers |
Type | 7-sgement |
Operating Iq (µA) | 8.5 |
Vfb (V) | 0 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.4 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
MM5450 Series 11 V 10 mA Through Hole LED Display Driver - PLCC-44 | Future Electronics |
LED Driver 5V/9V 44-Pin PLCC T/R | RS |
Display Driver, Led, Lcc-44 | Newark Electronics |
DRIVER, LED, 34O/P, 0.015A, 44PLCC | element14 |
LED DISPLAY DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MM5450YV-TR?
Additional datasheets, footprints and schematics for MM5450YV-TR are listed on our Part Details page. You can also find images and similar parts to MM5450YV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5450YV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5450YV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM5450YV-TR fall under?
The MM5450YV-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MM5450YV-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5450YV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MM5450YV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MM5450YV-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MM5450YV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5450YV-TR often in real-time on the comparison pages.
What if I can't find stock of MM5450YV-TR?
You can fill out our help required form which you can use to request a quote for MM5450YV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.