Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 70mm |
---|---|
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Sensor Terminals | Cable |
Output Configuration | PNP |
Output Voltage | - |
Switching Speed | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Response Max | 5kHz |
Sensing Range | 0mm to 70mm |
Sensor Input | Magnetic |
Thread Size | M18 |
Magnetic Proximity Sensor, Cylindrical,70mm, PNP-NO, M18 Flush, MM Series | SICK MM18-70APS-ZUK | RS Americas |
Sensor: magnetic field | Transfer Multisort Elektronik |
Proximity Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a MM18-70APS-ZUK?
Additional datasheets, footprints and schematics for MM18-70APS-ZUK are listed on our Part Details page. You can also find images and similar parts to MM18-70APS-ZUK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM18-70APS-ZUK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM18-70APS-ZUK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM18-70APS-ZUK fall under?
The MM18-70APS-ZUK is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MM18-70APS-ZUK when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM18-70APS-ZUK you can contact the distributor directly for product support, shipping queries etc.
Is the MM18-70APS-ZUK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM18-70APS-ZUK have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MM18-70APS-ZUK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM18-70APS-ZUK often in real-time on the comparison pages.
What if I can't find stock of MM18-70APS-ZUK?
You can fill out our help required form which you can use to request a quote for MM18-70APS-ZUK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.